Skyworks Solutions, Inc. Programmable Oscillators 591WB-CDG

Description
XTAL OSC PROG XO CML 1.8V 25PPM
Description
XTAL OSC PROG XO CML 1.8V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 591WB-CDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
591WB-CDG
Programmable Oscillators 591WB-CDG
XTAL OSC PROG XO CML 1.8V 25PPM

XTAL OSC PROG XO CML 1.8V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 591WB-CDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675294P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA96M0000AAG - Richardson RFPD
Specs
Frequency 96 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-160-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers