Skyworks Solutions, Inc. Programmable Oscillators 591NA-BDG

Description
XTAL OSC PROG XO LVDS 3.3V 50PPM
Description
XTAL OSC PROG XO LVDS 3.3V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 591NA-BDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
591NA-BDG
Programmable Oscillators 591NA-BDG
XTAL OSC PROG XO LVDS 3.3V 50PPM

XTAL OSC PROG XO LVDS 3.3V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 591NA-BDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI100T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers