Skyworks Solutions, Inc. Programmable Oscillators 591HB-BDG

Description
XTAL OSC PROG XO CML 2.5V 25PPM
Description
XTAL OSC PROG XO CML 2.5V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 591HB-BDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
591HB-BDG
Programmable Oscillators 591HB-BDG
XTAL OSC PROG XO CML 2.5V 25PPM

XTAL OSC PROG XO CML 2.5V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 591HB-BDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CD4536BPW - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillator Crystal - 510AAA3M51000AAGR - Richardson RFPD
Specs
Frequency 3.51 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers