Skyworks Solutions, Inc. Programmable Oscillators 591FC-DDG

Description
XTAL OSC PROG XO LVDS 2.5V 20PPM
Description
XTAL OSC PROG XO LVDS 2.5V 20PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 591FC-DDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
591FC-DDG
Programmable Oscillators 591FC-DDG
XTAL OSC PROG XO LVDS 2.5V 20PPM

XTAL OSC PROG XO LVDS 2.5V 20PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 591FC-DDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960485 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA156M250BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Crystals - ECS-200-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
4 suppliers