The Si591 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 810 MHz.
XTAL OSC XO 155.5200MHZ LVPECL
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 591AC155M520DGR | 863-591AC155M520DGR-ND |
| Product Name | Oscillator Crystal | Oscillators |
| Frequency | 156 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVPECL | PECL; LVPECL |