Skyworks Solutions, Inc. Programmable Oscillators 590VA-BDG

Description
XTAL OSC PROG XO CMOS 1.8V 50PPM
Description
XTAL OSC PROG XO CMOS 1.8V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590VA-BDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590VA-BDG
Programmable Oscillators 590VA-BDG
XTAL OSC PROG XO CMOS 1.8V 50PPM

XTAL OSC PROG XO CMOS 1.8V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590VA-BDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960498 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73310-4.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2V014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers