Skyworks Solutions, Inc. Programmable Oscillators 590TD-BDG

Description
XTAL OSC PROG XO CMOS 2.5V 7PPM
Description
XTAL OSC PROG XO CMOS 2.5V 7PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590TD-BDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590TD-BDG
Programmable Oscillators 590TD-BDG
XTAL OSC PROG XO CMOS 2.5V 7PPM

XTAL OSC PROG XO CMOS 2.5V 7PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590TD-BDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0162 to 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510BAA148M500CAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details