Skyworks Solutions, Inc. Programmable Oscillators 590QD-CDG

Description
XTAL OSC PROG XO CML 3.3V 7PPM
Description
XTAL OSC PROG XO CML 3.3V 7PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590QD-CDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590QD-CDG
Programmable Oscillators 590QD-CDG
XTAL OSC PROG XO CML 3.3V 7PPM

XTAL OSC PROG XO CML 3.3V 7PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590QD-CDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - SIT8008BI-11-18N-24.000000D - 933870-SIT8008BI-11-18N-24.000000D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ACA100M300AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-SIT1532AI-J4-D14-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 100 ppm
View Details