Skyworks Solutions, Inc. Programmable Oscillators 590KC-CDG

Description
XTAL OSC PROG XO CML 1.8V 20PPM
Description
XTAL OSC PROG XO CML 1.8V 20PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590KC-CDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590KC-CDG
Programmable Oscillators 590KC-CDG
XTAL OSC PROG XO CML 1.8V 20PPM

XTAL OSC PROG XO CML 1.8V 20PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590KC-CDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA17M0000CAG - Richardson RFPD
Specs
Frequency 17 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Programmable Timers and Oscillators - CY2V013FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers