Skyworks Solutions, Inc. Programmable Oscillators 590FD-CDG

Description
XTAL OSC PROG XO LVDS 2.5V 7PPM
Description
XTAL OSC PROG XO LVDS 2.5V 7PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590FD-CDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590FD-CDG
Programmable Oscillators 590FD-CDG
XTAL OSC PROG XO LVDS 2.5V 7PPM

XTAL OSC PROG XO LVDS 2.5V 7PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590FD-CDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI132T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details