Skyworks Solutions, Inc. Oscillators 590AC38M8800DG

Description
XTAL OSC XO 38.8800MHZ LVPECL
Request a Quote Datasheet
Description
XTAL OSC XO 38.8800MHZ LVPECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 863-590AC38M8800DG-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 38.8800MHZ LVPECL

XTAL OSC XO 38.8800MHZ LVPECL

Buy Now Datasheet
Oscillator Crystal - 590AC38M8800DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
590AC38M8800DG
Oscillator Crystal 590AC38M8800DG
The Si590 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 810 MHz.

The Si590 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 810 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 863-590AC38M8800DG-ND 590AC38M8800DG
Product Name Oscillators Oscillator Crystal
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - LM555CMX - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Oscillators - 863-510BAB10M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers