Win Source Part Number: 1066259-571MJA000542
Category: Crystals, Oscillators, Resonators>Oscillato
Series: Si571
Type: VCXO
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 698.812335 MHz
Function: Enable/Disable (Reprogrammable)
Output: LVPECL
Frequency Stability: ±20ppm
Current - Supply (Max): 130mA
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
Absolute Pull Range (APR): ±130ppm
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 571MJA
698.812335MHz VCXO LVPECL Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead
The Si571 is a Any frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
| Win Source Electronics | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1066259-571MJA000542DGR | 571MJA000542DGR-ND | 571MJA000542DGR |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillator VCXO |
| Oscillator Type | VCXO | VCXO | VCXO |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | Surface Mount; 8-SMD, No Lead | |
| Frequency | 699 MHz | 699 MHz | |
| Frequency Stability | 20 ppm | 20 ppm | 20 ppm |