444MHz VCXO LVPECL Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
The Si571 is a Any frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 336-571ADA002143DGRTR-ND | 571ADA002143DGR |
| Product Name | Oscillators | Oscillator VCXO |
| Oscillator Type | VCXO | VCXO |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm | 50 ppm |