644.53125MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable (Reprogrammable) 8-SMD, No Lead
644.53125MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable (Reprogrammable) 8-SMD, No Lead
644.53125MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable (Reprogrammable) 8-SMD, No Lead
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
XTAL OSC XO 644.53125MHZ LVDS
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 336-5616-1-ND | 570FAA000759DGR | 570FAA000759DGR |
| Product Name | Oscillators | Oscillator Crystal | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 50 ppm | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |