The Si570 and Si571 from Skyworks Solutions are programmable crystal oscillators (XO) and voltage-controlled crystal oscillators (VCXO) that operate within a frequency range of 10 MHz to 1.4 GHz. These devices utilize advanced DSPLL® circuitry, allowing for low-jitter clock generation with less than 1 part per billion (ppb) resolution. The programming is facilitated through an I²C serial interface, enabling users to select any output frequency from 10 to 945 MHz and specific frequencies up to 1.4 GHz without the need for multiple crystals. The Si570/Si571 series offers various output types, including LVPECL, CMOS, LVDS, and CML, and is housed in an industry-standard 5x7 mm package. The internal fixed-frequency crystal ensures high reliability and low aging, while the DSPLL clock synthesis provides superior supply noise rejection, making these oscillators suitable for applications in communication systems, high-performance instrumentation, and optical modules. The devices are compliant with RoHS standards and operate at supply voltages of 1.8, 2.5, or 3.3 V.
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 12-SIP Module, 10 Leads
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
400MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
| Richardson RFPD | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 570BCB001117DG | 570BCB001117DG-ND | |
| Product Name | Oscillator Crystal | Connectors,Interconnects | Oscillators |
| Package / Form Factor | 12-SIP Module, 10 Leads | Surface Mount; 8-SMD, No Lead | |
| Frequency Stability | 10 ppm | 7 ppm | |
| Oscillator Type | XO |