Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Through Hole
Package / Case: 16-DIP Module, 1/4 Brick
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
148.5MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
| Win Source Electronics | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 570BCA000159DG | 570BCA000159DG-ND | |
| Product Name | Oscillators - 570BCA000159DG | Oscillator Crystal | Oscillators |
| Package / Form Factor | 16-DIP Module, 1/4 Brick | Surface Mount; 8-SMD, No Lead | |
| Frequency | 0.0050 MHz | ||
| Supply Voltage | 3V | 3.3 Volts | |
| Oscillator Type | XO |