Alternative Parts (Cross-Reference): Cross
Manufacturer: Skyworks Solutions Inc.
Category: Crystals, Oscillators, Resonators Oscillators
Series: Si570
Package: Strip
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 100 MHz
Function: Enable/Disable (Reprogrammable)
100MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
| Win Source Electronics | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 336-5304-ND | 570BBC000121DG | |
| Product Name | Crystals, Oscillators, Resonators Oscillators | Oscillators | Oscillator Crystal |
| Oscillator Type | XO; XO (Standard) | XO | |
| Frequency | 100 MHz | ||
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | ||
| Frequency Stability | 20 ppm |