25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Output: Ethernet
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Voltage - Supply: 3V
| DigiKey | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 570BBC000111DG-ND | 570BBC000111DG | |
| Product Name | Oscillators | Oscillator Crystal | Connectors,Interconnects |
| Oscillator Type | XO | ||
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | 4-SMD, No Lead | |
| Frequency Stability | 20 ppm | 20 ppm |