The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
15MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 570BBA000266DGR | 570BBA000266DGR-ND |
| Product Name | Oscillator Crystal | Oscillators |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | |
| Frequency Stability | 20 ppm |