Win Source Part Number: 1339604-570BAB001614
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si570
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Standard Package: 50
Frequency: 300 MHz
Function: Enable/Disable (Reprogrammable)
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 108mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 570BAB
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
300MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
| Win Source Electronics | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1339604-570BAB001614DG | 570BAB001614DG | 336-5301-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillator Crystal | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO | |
| Package / Form Factor | 8-SMD, No Lead | Surface Mount; 8-SMD, No Lead | |
| Frequency | 300 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm |