Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Filters>Ceramic Filters
Packaging: Bulk
Frequency: 5kHz
Function: Multiple, NonProgrammable
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 53mA
Mounting Type: Through Hole
Package / Case: 160-BFQFP
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Filters - Ceramic Filters |