Skyworks Solutions, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 570BAB000115DGR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Package / Case: 18-PowerDIP Module (1.087", 27.60mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Package / Case: 18-PowerDIP Module (1.087", 27.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Package / Case: 18-PowerDIP Module (1.087", 27.60mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Package / Case: 18-PowerDIP Module (1.087", 27.60mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905474 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type So
Number of Pins 16
View Details
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257RGYRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
Quad single-pole single-throw analog switch - 74HCT4066BZZ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
2 suppliers