The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
33.3333333MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 8-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 570ACA002326DGR | 863-570ACA002326DGRTR-ND |
| Product Name | Oscillator Crystal | Oscillators |
| Frequency | 33.33 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVPECL | PECL; LVPECL |
| Oscillator Type | XO |