100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 570ABC000121DGR-ND | 570ABC000121DGR |
| Product Name | Oscillators | Oscillator Crystal |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | |
| Frequency Stability | 20 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |