Win Source Part Number: 1230814-570ABB000752
Category: Crystals, Oscillators, Resonators>Oscillato
Series: Si570
Type: XO (Standard)
Package: Strip
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 622.08 MHz
Function: Enable/Disable (Reprogrammable)
Output: LVPECL
Frequency Stability: ±20ppm
Current - Supply (Max): 130mA
Voltage - Supply: 3.3V
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 570ABB
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
622.08MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
| Win Source Electronics | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1230814-570ABB000752DG | 570ABB000752DG | 570ABB000752DG-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillator Crystal | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO | |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | Surface Mount; 8-SMD, No Lead | |
| Frequency | 622 MHz | 622 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |