Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Frequency: 1.85 GHz ~ 2.2 GHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
| Win Source Electronics | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 570AAC000121DGR-ND | 570AAC000121DGR | |
| Product Name | Connectors,Interconnects | Oscillators | Oscillator Crystal |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 8-SMD, No Lead | |
| Frequency | 1850 to 2200 MHz | 100 MHz | |
| Frequency Stability | 10 ppm | 50 ppm | |
| Supply Voltage | 3V | 3.3 Volts |