Skyworks Solutions, Inc. Crystals, Oscillators, Resonators - Oscillators 570AAB000544DG

Description
Win Source Part Number: 1230770-570AAB000544 DG Category: Crystals, Oscillators, Resonators>Oscillato rs Series: Si570 Type: XO (Standard) Package: Strip Standard Package: 50 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable (Reprogrammable) Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 130mA Voltage - Supply: 3.3V Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 570AAB
Request a Quote Datasheet
Description
Win Source Part Number: 1230770-570AAB000544 DG Category: Crystals, Oscillators, Resonators>Oscillato rs Series: Si570 Type: XO (Standard) Package: Strip Standard Package: 50 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable (Reprogrammable) Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 130mA Voltage - Supply: 3.3V Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 570AAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1230770-570AAB000544DG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1230770-570AAB000544DG
Crystals, Oscillators, Resonators - Oscillators 1230770-570AAB000544DG
Win Source Part Number: 1230770-570AAB000544 DG Category: Crystals, Oscillators, Resonators>Oscillato rs Series: Si570 Type: XO (Standard) Package: Strip Standard Package: 50 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable (Reprogrammable) Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 130mA Voltage - Supply: 3.3V Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 570AAB

Win Source Part Number: 1230770-570AAB000544DG
Category: Crystals, Oscillators, Resonators>Oscillators
Series: Si570
Type: XO (Standard)
Package: Strip
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 156.25 MHz
Function: Enable/Disable (Reprogrammable)
Output: LVPECL
Frequency Stability: ±50ppm
Current - Supply (Max): 130mA
Voltage - Supply: 3.3V
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 570AAB

Buy Now Datasheet
Oscillators - 570AAB000544DG-ND - DigiKey
Thief River Falls, MN, United States
156.25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead

156.25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 570AAB000544DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
570AAB000544DG
Oscillator Crystal 570AAB000544DG
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.

The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD
Product Category Oscillators Oscillators Oscillators
Product Number 1230770-570AAB000544DG 570AAB000544DG-ND 570AAB000544DG
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillator Crystal
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount; 8-SMD, No Lead
Frequency 156 MHz 156 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC241-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / ROHS ESD-P - ROS-4000-419R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - SN74LS628NG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers