Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Packaging: Bulk
Frequency: 11.7GHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Frequency Stability: ±18ppm
Mounting Type: Fixed
Package / Case: 20-VFLGA Module
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Current - Supply (Disable) (Max): 4mA
10MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
| Win Source Electronics | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 336-5298-ND | 570AAA000107DG | |
| Product Name | Discrete Semiconductor Products - Current Regulation - Diodes, Transistors | Oscillators | Oscillator Crystal |
| Package / Form Factor | 20-VFLGA Module | Surface Mount; 8-SMD, No Lead | |
| Frequency | 11700 MHz | 10 MHz | |
| Frequency Stability | 18 ppm | 50 ppm | |
| Supply Voltage | 3V | 3.3 Volts |