Skyworks Solutions, Inc. Oscillators 569DABB001677ABG

Description
873.515MHz VCXO CML Oscillator 2.5V Enable/Disable 8-SMD, No Lead
Request a Quote Datasheet
Description
873.515MHz VCXO CML Oscillator 2.5V Enable/Disable 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 336-569DABB001677ABG-ND - DigiKey
Thief River Falls, MN, United States
873.515MHz VCXO CML Oscillator 2.5V Enable/Disable 8-SMD, No Lead

873.515MHz VCXO CML Oscillator 2.5V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 336-569DABB001677ABG-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73305-4.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 500DUAB100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details