Skyworks Solutions, Inc. Oscillator VCXO 565BAA100M000CCG

Description
The Si565 is a Single frequency ultra-low jitter crystal oscillator (VCXO) with a typical phase jitter of 0.100 ps that supports frequencies between 0.2 and 3000 MHz.
Request a Quote Datasheet
Description
The Si565 is a Single frequency ultra-low jitter crystal oscillator (VCXO) with a typical phase jitter of 0.100 ps that supports frequencies between 0.2 and 3000 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator VCXO - 565BAA100M000CCG - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
565BAA100M000CCG
Oscillator VCXO 565BAA100M000CCG
The Si565 is a Single frequency ultra-low jitter crystal oscillator (VCXO) with a typical phase jitter of 0.100 ps that supports frequencies between 0.2 and 3000 MHz.

The Si565 is a Single frequency ultra-low jitter crystal oscillator (VCXO) with a typical phase jitter of 0.100 ps that supports frequencies between 0.2 and 3000 MHz.

Supplier's Site Datasheet
Oscillators - 863-565BAA100M000CCG-ND - DigiKey
Thief River Falls, MN, United States
DIFFERENTIAL/SINGLE- ENDED; SINGL

DIFFERENTIAL/SINGLE-ENDED; SINGL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 565BAA100M000CCG 863-565BAA100M000CCG-ND
Product Name Oscillator VCXO Oscillators
Oscillator Type VCXO VCXO
Frequency 100 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 500DLAA200M000ACFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details