Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 856555-550MF155M520D
Series: Si550
Features: 155.52 MHz Oscillator
Package: Reel - TR
Family Name: SI550
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
155.52MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
| Win Source Electronics | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 856555-550MF155M520DGR | 550MF155M520DGR-ND | 550MF155M520DGR |
| Product Name | Oscillators - 550MF155M520DGR | Oscillators | Oscillator VCXO |
| Oscillator Type | VCXO | VCXO | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | ||
| Frequency Stability | 50 ppm | 50 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |