The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1328174-550CE19M4400
Category: Crystals, Oscillators, Resonators>Oscillato
Packaging: Reel - TR
Type: VCXO
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 250
Mounting: Surface Mount
Frequency: 19.44 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 98mA
Current - Supply (Disable) (Max): 75mA
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 68
Base Resonator: Crystal
Absolute Pull Range (APR): ±25ppm
HTSUS: 8542.39.0001
Base Product Number: 550CE
Moisture Sensitivity Level (MSL): 1 (Unlimited)
19.44MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| Richardson RFPD | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 550CE19M4400DGR | 1328174-550CE19M4400DGR | 550CE19M4400DGR-ND |
| Product Name | Oscillator VCXO | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | VCXO | VCXO | VCXO |
| Frequency | 19.44 MHz | 19.44 MHz | |
| Frequency Stability | 20 ppm | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |