Skyworks Solutions, Inc. Oscillators 550BF155M520DGR

Description
155.52MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
155.52MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 550BF155M520DGR-ND - DigiKey
Thief River Falls, MN, United States
155.52MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

155.52MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator VCXO - 550BF155M520DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
550BF155M520DGR
Oscillator VCXO 550BF155M520DGR
The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 973197-550BF155M520DGR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
973197-550BF155M520DGR
Crystals, Oscillators, Resonators - Oscillators 973197-550BF155M520DGR
Win Source Part Number: 973197-550BF155M520D GR Category: Crystals, Oscillators, Resonators>Oscillato rs Series: Si550 Type: VCXO Package: Tape & Reel (TR) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 155.52 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 108mA Current - Supply (Disable) (Max): 75mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal Absolute Pull Range (APR): ±100ppm HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 550BF

Win Source Part Number: 973197-550BF155M520DGR
Category: Crystals, Oscillators, Resonators>Oscillators
Series: Si550
Type: VCXO
Package: Tape & Reel (TR)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 155.52 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 108mA
Current - Supply (Disable) (Max): 75mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
Absolute Pull Range (APR): ±100ppm
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 550BF

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics
Product Category Oscillators Oscillators Oscillators
Product Number 550BF155M520DGR-ND 550BF155M520DGR 973197-550BF155M520DGR
Product Name Oscillators Oscillator VCXO Crystals, Oscillators, Resonators - Oscillators
Oscillator Type VCXO VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TLC552CDR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 863-510ABA100M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
3 suppliers