Skyworks Solutions, Inc. Oscillator VCXO 550AH74M2500DGR

Description
The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet
Description
The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator VCXO - 550AH74M2500DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
550AH74M2500DGR
Oscillator VCXO 550AH74M2500DGR
The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet
Oscillators - 550AH74M2500DGR-ND - DigiKey
Thief River Falls, MN, United States
74.25MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

74.25MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 550AH74M2500DGR 550AH74M2500DGR-ND
Product Name Oscillator VCXO Oscillators
Oscillator Type VCXO VCXO
Frequency 74.25 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Programmable Oscillators - 510ACA-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details