Skyworks Solutions, Inc. Pin Configurable/Selectable Oscillators 547BCA002615CCG

Description
DIFFERENTIAL/SINGLE- ENDED; QUAD
Request a Quote Datasheet
Description
DIFFERENTIAL/SINGLE- ENDED; QUAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - 863-547BCA002615CCG-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
863-547BCA002615CCG-ND
Pin Configurable/Selectable Oscillators 863-547BCA002615CCG-ND
DIFFERENTIAL/SINGLE- ENDED; QUAD

DIFFERENTIAL/SINGLE-ENDED; QUAD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 863-547BCA002615CCG-ND
Product Name Pin Configurable/Selectable Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 7 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details