Skyworks Solutions, Inc. Pin Configurable/Selectable Oscillators 547AAA002451BAG

Description
LVPECL XO (Standard) Pin Configurable Oscillator 2.5V, 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
LVPECL XO (Standard) Pin Configurable Oscillator 2.5V, 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - 547AAA002451BAG-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
547AAA002451BAG-ND
Pin Configurable/Selectable Oscillators 547AAA002451BAG-ND
LVPECL XO (Standard) Pin Configurable Oscillator 2.5V, 3.3V 8-SMD, No Lead

LVPECL XO (Standard) Pin Configurable Oscillator 2.5V, 3.3V 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 547AAA002451BAG-ND
Product Name Pin Configurable/Selectable Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillator Crystal - 510ABA156M250BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details