Skyworks Solutions, Inc. Oscillators 545EAA100M000ABG

Description
100MHz XO (Standard) HCSL Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) HCSL Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 545EAA100M000ABG-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCSL Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) HCSL Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1340614-545EAA100M000ABG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1340614-545EAA100M000ABG
Crystals, Oscillators, Resonators - Oscillators 1340614-545EAA100M000ABG
Win Source Part Number: 1340614-545EAA100M00 0ABG Category: Crystals, Oscillators, Resonators - Oscillators Series: Ultra™ Si545 Type: XO (Standard) Package: Strip Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.056" (1.43mm) Standard Package: 50 Frequency: 100 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±20ppm Current - Supply (Max): 126mA Voltage - Supply: 1.8V, 2.5V, 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 545EAA Product Status: Obsolete Current - Supply (Disable) (Max): 112mA

Win Source Part Number: 1340614-545EAA100M000ABG
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Ultra™ Si545
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.056" (1.43mm)
Standard Package: 50
Frequency: 100 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±20ppm
Current - Supply (Max): 126mA
Voltage - Supply: 1.8V, 2.5V, 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 545EAA
Product Status: Obsolete
Current - Supply (Disable) (Max): 112mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 545EAA100M000ABG-ND 1340614-545EAA100M000ABG
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
VCO / SURF MOUNT / RoHS ESD-P - ROS-2488C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7960479P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details