Skyworks Solutions, Inc. Oscillators 545CBA27M0000BCGR

Description
545CBA27M0000BCGR
Request a Quote Datasheet
Description
545CBA27M0000BCGR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 863-545CBA27M0000BCGRTR-ND - DigiKey
Thief River Falls, MN, United States
545CBA27M0000BCGR

545CBA27M0000BCGR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 863-545CBA27M0000BCGRTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - 50-ECS-100AX-240-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details