Skyworks Solutions, Inc. Oscillators 545BAA156M250BBG

Description
156.25MHz XO (Standard) LVDS Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
156.25MHz XO (Standard) LVDS Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 336-6121-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-6121-ND
Oscillators 336-6121-ND
156.25MHz XO (Standard) LVDS Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) LVDS Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1350137-545BAA156M250BBG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1350137-545BAA156M250BBG
Crystals, Oscillators, Resonators - Oscillators 1350137-545BAA156M250BBG
Win Source Part Number: 1350137-545BAA156M25 0BBG Category: Crystals, Oscillators, Resonators - Oscillators Series: Ultra™ Si545 Type: XO (Standard) Package: Strip Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.052" (1.33mm) Standard Package: 50 Frequency: 156.25 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±20ppm Current - Supply (Max): 121mA Voltage - Supply: 1.8V, 2.5V, 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 545BAA Product Status: Obsolete Current - Supply (Disable) (Max): 112mA

Win Source Part Number: 1350137-545BAA156M250BBG
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Ultra™ Si545
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.052" (1.33mm)
Standard Package: 50
Frequency: 156.25 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±20ppm
Current - Supply (Max): 121mA
Voltage - Supply: 1.8V, 2.5V, 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 545BAA
Product Status: Obsolete
Current - Supply (Disable) (Max): 112mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 336-6121-ND 1350137-545BAA156M250BBG
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 100 ppm
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Oscillators - 336-5107-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers