The Si545 is a Single frequency ultra-low jitter crystal oscillator (XO) with a typical phase jitter of 0.08 ps that supports frequencies between 0.2 and 1500 MHz.
DIFFERENTIAL/SINGLE-
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 545ABA156M254BCG | 863-545ABA156M254BCG-ND |
| Product Name | Oscillator Crystal | Oscillators |
| Frequency | 156 MHz | |
| Frequency Stability | 10 ppm | 10 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVPECL | PECL; LVPECL |