LVPECL XO (Standard) Pin Configurable Oscillator 2.5V, 3.3V 8-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 542AAA000189BAG-ND |
| Product Name | Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 20 ppm |