DIFFERENTIAL/SINGLE-
The Si540 is a Single frequency ultra-low jitter crystal oscillator (XO) with a typical phase jitter of 0.125 ps that supports frequencies between 0.2 and 1500 MHz.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 863-540BCA960M000ACGRTR-ND | 540BCA960M000ACGR |
| Product Name | Oscillators | Oscillator Crystal |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | |
| Frequency Stability | 7 ppm | 7 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |