Skyworks Solutions, Inc. Crystals, Oscillators, Resonators - Oscillators 540BAA148M500BBG

Description
Win Source Part Number: 1339165-540BAA148M50 0BBG Category: Crystals, Oscillators, Resonators - Oscillators Series: Ultra™ Si540 Type: XO (Standard) Package: Strip Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.052" (1.33mm) Standard Package: 50 Frequency: 148.5 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±20ppm Current - Supply (Max): 111mA Voltage - Supply: 1.8V, 2.5V, 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 540BAA Product Status: Not For New Designs Current - Supply (Disable) (Max): 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1339165-540BAA148M50 0BBG Category: Crystals, Oscillators, Resonators - Oscillators Series: Ultra™ Si540 Type: XO (Standard) Package: Strip Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.052" (1.33mm) Standard Package: 50 Frequency: 148.5 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±20ppm Current - Supply (Max): 111mA Voltage - Supply: 1.8V, 2.5V, 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 540BAA Product Status: Not For New Designs Current - Supply (Disable) (Max): 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1339165-540BAA148M500BBG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1339165-540BAA148M500BBG
Crystals, Oscillators, Resonators - Oscillators 1339165-540BAA148M500BBG
Win Source Part Number: 1339165-540BAA148M50 0BBG Category: Crystals, Oscillators, Resonators - Oscillators Series: Ultra™ Si540 Type: XO (Standard) Package: Strip Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.052" (1.33mm) Standard Package: 50 Frequency: 148.5 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±20ppm Current - Supply (Max): 111mA Voltage - Supply: 1.8V, 2.5V, 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 540BAA Product Status: Not For New Designs Current - Supply (Disable) (Max): 100mA

Win Source Part Number: 1339165-540BAA148M500BBG
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Ultra™ Si540
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.052" (1.33mm)
Standard Package: 50
Frequency: 148.5 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±20ppm
Current - Supply (Max): 111mA
Voltage - Supply: 1.8V, 2.5V, 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 540BAA
Product Status: Not For New Designs
Current - Supply (Disable) (Max): 100mA

Buy Now Datasheet
Oscillators - 336-6130-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-6130-ND
Oscillators 336-6130-ND
148.5MHz XO (Standard) LVDS Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead

148.5MHz XO (Standard) LVDS Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1339165-540BAA148M500BBG 336-6130-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 148 MHz
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACB25M0000AAGR - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - SA555DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 2 to 60 MHz
View Details