Skyworks Solutions, Inc. Oscillators 540BAA000244BBG

Description
148.351648MHz XO (Standard) LVDS Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
148.351648MHz XO (Standard) LVDS Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 336-6134-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-6134-ND
Oscillators 336-6134-ND
148.351648MHz XO (Standard) LVDS Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead

148.351648MHz XO (Standard) LVDS Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1339166-540BAA000244BBG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1339166-540BAA000244BBG
Crystals, Oscillators, Resonators - Oscillators 1339166-540BAA000244BBG
Win Source Part Number: 1339166-540BAA000244 BBG Category: Crystals, Oscillators, Resonators - Oscillators Series: Ultra™ Si540 Type: XO (Standard) Package: Strip Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.052" (1.33mm) Standard Package: 50 Frequency: 148.351648 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±20ppm Current - Supply (Max): 111mA Voltage - Supply: 1.8V, 2.5V, 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 540BAA Product Status: Not For New Designs Current - Supply (Disable) (Max): 100mA

Win Source Part Number: 1339166-540BAA000244BBG
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Ultra™ Si540
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.052" (1.33mm)
Standard Package: 50
Frequency: 148.351648 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±20ppm
Current - Supply (Max): 111mA
Voltage - Supply: 1.8V, 2.5V, 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 540BAA
Product Status: Not For New Designs
Current - Supply (Disable) (Max): 100mA

Buy Now Datasheet
Oscillators 540BAA000244BBG
XTAL OSC XO 70.0000MHZ LVDS SMD

XTAL OSC XO 70.0000MHZ LVDS SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 336-6134-ND 1339166-540BAA000244BBG 540BAA000244BBG
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead 6-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF23FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7217AIJI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details