CMOS XO (Standard) Pin Configurable Oscillator 3.3V 8-SMD, No Lead
The Si534 is a Quad frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 863-534CA002594DG-ND | 534CA002594DG |
| Product Name | Pin Configurable/Selectable Oscillators | Oscillator Crystal |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |