The Si534 is a Quad frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
LVDS XO (Standard) Pin Configurable Oscillator 3.3V 8-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 534BC000762DGR | 534BC000762DGR-ND |
| Product Name | Oscillator Crystal | Pin Configurable/Selectable Oscillators |
| Frequency | 74.18 MHz | |
| Frequency Stability | 7 ppm | 7 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVDS | LVDS |