322.266MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
The Si531 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 856480-531FC322M266D
Series: Si531
Features: 322.266 MHz Oscillator
Package: Strip
Family Name: SI531
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
| DigiKey | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 531FC322M266DG-ND | 531FC322M266DG | 856480-531FC322M266DG |
| Product Name | Oscillators | Oscillator Crystal | Oscillators - 531FC322M266DG |
| Oscillator Type | XO | ||
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | ||
| Frequency Stability | 7 ppm | 7 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |