25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
The Si531 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 336-5290-ND | 531FC25M0000DG |
| Product Name | Oscillators | Oscillator Crystal |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | |
| Frequency Stability | 7 ppm | 7 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |