166.667MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 856479-531FA166M667D
Series: Si531
Features: 166.667 MHz Oscillator
Package: Strip
Family Name: SI531
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
The Si531 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
| DigiKey | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 531FA166M667DG-ND | 856479-531FA166M667DG | 531FA166M667DG |
| Product Name | Oscillators | Oscillators - 531FA166M667DG | Oscillator Crystal |
| Oscillator Type | XO | ||
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | ||
| Frequency Stability | 50 ppm | 50 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |