The Si531 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Frequency: 5 MHz ~ 2.7 GHz
Function: Multiple, NonProgrammable
Frequency Stability: ±20ppm @ 25°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| Richardson RFPD | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 531BC25M0000DGR | 531BC25M0000DGR-ND | |
| Product Name | Oscillator Crystal | Oscillators - 531BC25M0000DGR | Oscillators |
| Frequency | 25 MHz | 5 to 2700 MHz | |
| Frequency Stability | 7 ppm | 20 ppm | 7 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Type | LVDS | LVDS |